Interline logo

Interline Bali Framed pool Octagonal 20000 L Wood

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85982
Info modified on:
13 May 2025, 13:02:42
Short summary description Interline Bali Framed pool Octagonal 20000 L Wood:

Interline Bali, 20000 L, Framed pool, Child & adult, Ladder, Wood, 1648 lbs (747.5 kg)

Long summary description Interline Bali Framed pool Octagonal 20000 L Wood:

Interline Bali. Pool type: Framed pool, Shape: Octagonal, Capacity: 20000 L. Width: 207.5" (5270 mm), Height: 53.5" (1360 mm), Depth: 191.7" (4870 mm). Package width: 44.1" (1120 mm), Package depth: 40.2" (1020 mm), Package height: 83.5" (2120 mm). Pool liner color: Blue. Minimum order quantity: 1 pc(s)

Video
The Story
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.