Interline logo

Interline Bali Framed pool Octagonal 12170 L Brown

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25273
Info modified on:
22 May 2025, 09:19:50
Short summary description Interline Bali Framed pool Octagonal 12170 L Brown:

Interline Bali, 12170 L, Framed pool, Child & adult, Ladder, Brown, 1208.1 lbs (548 kg)

Long summary description Interline Bali Framed pool Octagonal 12170 L Brown:

Interline Bali. Pool type: Framed pool, Shape: Octagonal, Capacity: 12170 L. Wall thickness: 1.77" (4.5 cm), Height: 53.5" (1360 mm), Inner diameter: 137.8" (3.5 m). Package width: 44.1" (1120 mm), Package depth: 40.2" (1020 mm), Package height: 70.5" (1790 mm). Pool liner color: Blue

Video
The Story
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.