Interline logo

Interline Bali Framed pool Octagonal 12170 L Wood

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96259
Info modified on:
20 Dec 2024, 07:00:11
Short summary description Interline Bali Framed pool Octagonal 12170 L Wood:

Interline Bali, 12170 L, Framed pool, Ladder, Wood

Long summary description Interline Bali Framed pool Octagonal 12170 L Wood:

Interline Bali. Pool type: Framed pool, Shape: Octagonal, Capacity: 12170 L. Filtration capacity: 4500 l/h, Water filter type: Sand filter. Width: 171.3" (4350 mm), Height: 53.5" (1360 mm), Depth: 158.3" (4020 mm). Package width: 40.2" (1020 mm), Package depth: 44.1" (1120 mm), Package height: 70.1" (1780 mm)

The Story
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.