Intellinet logo

Intellinet 524490 wireless router Fast Ethernet Gray

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38545
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Intellinet 524490 wireless router Fast Ethernet Gray:

Intellinet 524490, Ethernet LAN, Gray

Long summary description Intellinet 524490 wireless router Fast Ethernet Gray:

Intellinet 524490. WLAN data transfer rate (max): 300 Mbit/s, Channels quantity: 14 channels. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100BASE-T(X). Security algorithms: 128-bit WEP, 256-bit WEP, WPA, WPA2. Supported network protocols: CSMA/CA, CSMA/CD, TCP/IP, UDP, ICMP, PPPoE, NTP, NAT, DHCP, DNS. Product color: Gray, LED indicators: LAN, Power, WLAN, Yes

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.