Intellinet logo

Intellinet Fast Ethernet Office Switch Unmanaged Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17297
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Intellinet Fast Ethernet Office Switch Unmanaged Black:

Intellinet Fast Ethernet Office Switch, Unmanaged, Full duplex

Long summary description Intellinet Fast Ethernet Office Switch Unmanaged Black:

Intellinet Fast Ethernet Office Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 1024 entries. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.