Intellinet logo

Intellinet Gigabit SATA NAS 3 TB Silver

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31422
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Intellinet Gigabit SATA NAS 3 TB Silver:

Intellinet Gigabit SATA NAS 3 TB, Silver

Long summary description Intellinet Gigabit SATA NAS 3 TB Silver:

Intellinet Gigabit SATA NAS 3 TB. RAID levels: 0, 1, JBOD. Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, Supported network protocols: CIFS, FTP, NFS. Product color: Silver. Power consumption (typical): 25.1 W. Width: 5.39" (137 mm), Depth: 9.33" (237 mm), Height: 1.65" (42 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.