location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel Core i3-8350K processor 4 GHz 8 MB Smart Cache

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Core
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
i3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i3-8350K
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM8068403376809
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0675901490009 show
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Intel Core i3-8350K processor 4 GHz 8 MB Smart Cache
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i3 i3-8350K 4 GHz
  • - 8 MB Smart Cache LGA 1151 (Socket H4)
  • - Processor cores: 4 14 nm 64-bit 91 W
  • - Maximum internal memory supported by processor: 64 GB DDR4-SDRAM
  • - On-board graphics card Intel® UHD Graphics 630
Long product name Intel Core i3-8350K processor 4 GHz 8 MB Smart Cache :
The short editorial description of Intel Core i3-8350K processor 4 GHz 8 MB Smart Cache

Intel® Core™ i3-8350K Processor (8M Cache, 4.00 GHz)
More>>>
Short summary description Intel Core i3-8350K processor 4 GHz 8 MB Smart Cache:
This short summary of the Intel Core i3-8350K processor 4 GHz 8 MB Smart Cache data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Core i3-8350K, Intel® Core™ i3, LGA 1151 (Socket H4), 14 nm, Intel, i3-8350K, 4 GHz

Long summary description Intel Core i3-8350K processor 4 GHz 8 MB Smart Cache:
This is an auto-generated long summary of Intel Core i3-8350K processor 4 GHz 8 MB Smart Cache based on the first three specs of the first five spec groups.

Intel Core i3-8350K. Processor family: Intel® Core™ i3, Processor socket: LGA 1151 (Socket H4), Processor lithography: 14 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 64 GB, Memory types supported by processor: DDR4-SDRAM. On-board graphics card model: Intel® UHD Graphics 630, Maximum on-board graphics card memory: 64 GB, On-board graphics card outputs supported: DisplayPort, Embedded DisplayPort (eDP), HDMI. Market segment: Desktop, PCI Express configurations: 1x16, 2x8, 1x8+2x4, Supported instruction sets: SSE4.1, SSE4.2, AVX 2.0. Package type: Retail box

Source Testseek summary Average rating
Reviews
Updated:
2018-01-19 02:11:33
Uk has collected 197 expert reviews for Intel Core i3-8350K processor 4 GHz 8 MB Smart Cache and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
expertreviews.co.uk
Updated:
2018-01-19 02:11:33
For the past few years, processors made by Intel have been more powerful – and much more popular – than those made by rival AMD. However, AMD’s Ryzen processors have turned that around: they’re powerful CPUs at a tempting price, and an excellent alternati...
0%
tomshardware.co.uk
Updated:
2018-01-19 02:11:33
While the Coffee Lake-based Core i7 and i5 CPUs benefit from 50% more cores, Intel's newest Core i3 CPUs enjoy an even more significant makeover. Previous i3s featured two Hyper-Threaded cores. But these Coffee Lake models come with four...
Good Quad-core, Stellar overclocking, Solid gaming performance, Competitive application performance...
Bad Expensive, Requires Z-Series motherboard for overclocking, No bundled cooler...
Bottom line Dramatic changes to the Core line-up are a boon to PC enthusiasts, and there is little to complain about in the performance department. Intel's Core i3-8350K gives us twice as many cores at a supposedly comparable price point versus t...
0%
Bit-Tech.net
Updated:
2018-01-19 02:11:33
When we saw Intel's MSRPs for its three Kseries Coffee Lake CPUs, there was one that stuck out as being a potential gamechanger for those not looking to spend more than £200 on a CPU.The Core i38350K is subject to the biggest core boost in percentage t...
Bottom line The first question is whether the Core i3-8350K is basically just a cheaper Core i5-7600K. Amazingly, the answer is yes - it overclocks just as well and performs similarly, so in that sense, we're looking at a bargain quad-core compared to what we've seen...
0%
play3r.net
Updated:
2018-01-25 01:59:46
So, starting with an overall look at the board, the Z370 Apex has a uniquely X shaped PCB as featured on the other ROG Apex boards (Z270 & X299). With the motherboard having a clear focus on overclocking, the board itself has a whopping 10 fan headers wit...
Bottom line What's Hot:The i3 is now quad-core, how isn't that brilliant?Core i3-8350K with 4 cores is cheaper than the Core i3-7350K with 2 coresIPC gains are apparent, small, but still thereGenerally, good overclockers even though our sample is not!Better single th...
0%
HEXUS.net
Updated:
2018-02-25 06:46:06
The last year has been particularly interesting on the CPU front. AMD came out swinging with its array of Ryzen chips from March 2017 onwards, Intel then upped its consumer game, for the first time in a while, in October 2017 when the 8th Gen Core family...
Good Superior IPC to AMD, Excellent OC on Core i3-8350K, Bulletproof platform, Both chips energy efficient, Great motherboard choice...
Bad Z370 ups platform cost, No Turbo ability, IGP not as good as AMD...
Bottom line The mainstream end of the PC market has become more interesting since Intel launched quad-core Core i3 chips and AMD, most recently, responded with second-generation Ryzen processors armed with class-leading integrated graphics.The choice of which com...
0%
kitguru.net
Updated:
2018-03-14 02:55:54
Intel's Core i5 used to be the bare minimum for a gaming PC. If you went below to a Core i3, Pentium or Celeron, you would be restricting your system to just two physical cores. With the launch of Coffee Lake, however, the Core i3 now offers four physical...
Good Intel Core i3-8350K provides great 4.8GHz overclock, Attractive Phanteks chassis, Decent 16GB of memory, Nvidia GeForce GTX 1060 is a great mid-range graphics choice for gaming, Low power consumption when gaming, Quiet, Reasonable storage allocation...
Bad NVMe SSD would have been the icing on the storage cake, Ryzen 5 1600 offers 6C/12T for only a little extra compared to this i3, A 2TB+ secondary hard disk would give more room for huge game installs...
Bottom line Home / Tech News / Featured Announcement / Overclockers UK Cobalt Overclocked Gaming PC Review – 8350K & GTX 1060Overclockers UK Cobalt Overclocked Gaming PC Review – 8350K & GTX 1060James Morris 1 week ago Featured Announcement, Featured Tech Reviews, Ga...
85%
uk.hardware.info
Updated:
2018-03-28 03:53:01
In 2017, AMD and Intel once again competed with each other, in a way we hadn't seen in years. Both brands came up with tons of new Core and Ryzen processors. Time to take stock: Which processor should you buy for which purpose? After reading this article...
Bottom line Which processor now offers the most bang of your buck varies per price segment. If you have a very small budget, in our opinion it is best to find an Intel Pentium G4560, which, given its higher availability, is less of a challenge than it was a few month...
0%
ocaholic.ch.english
Updated:
2019-11-14 08:26:59
These days there are basically two different groups of customers who demand lots of processing power: content creators and gamers, while this 2D performance comparison is targeting content creators. After having had a look at the following pages you'll ha...
0%
tomshardware.com
Updated:
2018-01-19 02:11:33
While the Coffee Lake-based Core i7 and i5 CPUs benefit from 50% more cores, Intel's newest Core i3 CPUs enjoy an even more significant makeover. Previous i3s featured two Hyper-Threaded cores. But these Coffee Lake models come with four...
Good Quad-core, Stellar overclocking, Solid gaming performance, Competitive application performance...
Bad Expensive, Requires Z-Series motherboard for overclocking, No bundled cooler...
Bottom line Dramatic changes to the Core line-up are a boon to PC enthusiasts, and there is little to complain about in the performance department. Intel's Core i3-8350K gives us twice as many cores at a supposedly comparable price point versus t...
0%
techspot.com
Updated:
2018-01-19 02:11:33
Although it's essentially a 7700K with two additional cores and some extra L3 cache, Intel's Coffee Lake-based Core i7-8700K proved to be enough of an advancement over its Kaby Lake predecessor for us to crown it the new gaming king a few days ago.Nonet...
Good The Core i38350K overclocks well and does great on gaming loads...
Bad Respective to the rest of the lineup and Ryzen competition, the 8350K is almost off in no man's land, We'd rather pay a little bit more for a much better i58400. Intel's platform is expensive (for now) and the 8350K exacerbates the issue with no box coo...
90%
techpowerup.com
Updated:
2018-01-19 02:11:33
Following its high-end desktop platform launch with the Core X family, Intel is closing the year with the 8th generation Core "Coffee Lake" mainstream processor family. 2017 has been an exciting year in the world of processors with AMD's Ryzen offering b...
Good Multiplier unlocked, Good pricing, Decent overclocking potential, High, fixed 4 GHz clock frequency, Quad-core for the i3 Series...
Bad "Just" a quad-core, New motherboard required, Lacks HyperThreading, No Turbo Boost...
Bottom line The Intel Core i3-8350K retails for $180. Multiplier unlocked Good pricing Decent overclocking potential High, fixed 4 GHz clock frequency Quad-core for the i3 Series "Just" a quad-core New motherboard required Lacks HyperThreading No Turbo Boost 9...
91%
gamersnexus.net
Updated:
2018-01-31 02:55:59
Coffee Lake returns to the bench for its third review, with benchmarks now focusing on the Intel i3-8350K unlocked 4C/4T CPU. The 8350K (on Amazon here ) essentially usurps the market of the previous i5-7600K, but is potentially squelched by CFL brethren...
Bottom line The i3-8350K is more of a direct competitor to the R5 series than the R3 series, despite numerical prefix equivalence. At $170 to $200, depending on where and when prices are checked, the 8350K stands comparatively against the 1500X and 1600, or perhaps 1...
0%
overclock3d.net
Updated:
2018-03-23 03:00:03
The most recent Intel CPUs have massively increased the number of cores and threads available to them. It wasn't that long ago that the majority of i5 and i7 processors were quad cores, whilst the i3 made do with two. The i7s had hyperthreading to help di...
0%
topnewreview.com
Updated:
2018-04-05 04:26:47
There are two important factors when it comes to Intel's Core i3-8350K: Firstly, it is unlocked, and secondly. It's good that you can overclock it, but that's unquestionably a lot of money for a chip that most of us would perceive as being a budget offeri...
Good Impressive performance, high base frequency, great overclocking potential...
Bad lacks Turbo, motherboards are pricey, no cooler, Core i5-8400 is better value...
90%
hardwarebbq.com
Updated:
2018-09-14 22:16:09
The Intel Core i3-8350K is an oxymoron. This 8th generation Coffee Lake is an unlocked CPU priced low where one will bundle it with a B or an H series, two motherboard chipset with no overclocking option. This 8th generation CPU has four physical cores. I...
Bottom line The Intel Core i3-8350K: Why does it exist?At this price point with no lower cost(Intel B and H series) overclocking enabled chipset, it does not make sense. Still, Intel rolled out with it. If you're stepping ahead of the Core i3-8350K- a four-core four-...
0%
techspot.com
Updated:
2019-11-14 08:26:59
Earlier this month we tested graphics performance in Battlefield V covering a massive range of graphics cards at 1080p, 1440p and 4K. We also looked at real-time ray tracing performance. For those tests we used the single player campaign to measure perfor...
Bottom line Battlefield V is playable on quad-cores but you can expect frequent frame dips, resulting in less consistent frame rates. For the most part, we've found that the older Core i5-7600K has been hanging in there pretty well with AAA titles released in 2018, b...
0%
gamersnexus.net
Updated:
2019-11-14 08:27:00
Raven Ridge APUs are interesting as products. In a world where MSRP acted as an infallible decree handed down by galactic overlords, the GT 1030 would cost $70, the RX 560 would cost $100, and the G4560 would always have been $60. In this world, however...
Bottom line The R3 2200G offers highly competitive performance at its price and, ultimately, really has no immediate competition. At $100, the CPU offers 78-85% of the performance of the R5 2400G at 58% of the price. Not bad at all. We can strongly recommend the R3 2...
0%
Country Distributor
Portugal 2 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 2 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Nederland 1 distributor(s)