Long product name IntegraOptics QSFP-40G-LRL4-IO network transceiver module Fiber optic 40000 Mbit/s QSFP+
:
40GBase-LRL QSFP+ Transceiver (SMF, 1270nm to 1330nm, 1km, LC, DOM), Arista Compatible
The short editorial description of IntegraOptics QSFP-40G-LRL4-IO network transceiver module Fiber optic 40000 Mbit/s QSFP+
40GBase-LRL QSFP+ Transceiver (SMF, 1270nm to 1330nm, 1km, LC, DOM), Arista Compatible
More>>>
Short summary description IntegraOptics QSFP-40G-LRL4-IO network transceiver module Fiber optic 40000 Mbit/s QSFP+:
This short summary of the IntegraOptics QSFP-40G-LRL4-IO network transceiver module Fiber optic 40000 Mbit/s QSFP+ data-sheet is auto-generated and uses the product title and the first six key specs.
IntegraOptics QSFP-40G-LRL4-IO, Fiber optic, 40000 Mbit/s, QSFP+, LC, 39370.1" (1000 m), Gray
Long summary description IntegraOptics QSFP-40G-LRL4-IO network transceiver module Fiber optic 40000 Mbit/s QSFP+:
This is an auto-generated long summary of IntegraOptics QSFP-40G-LRL4-IO network transceiver module Fiber optic 40000 Mbit/s QSFP+ based on the first three specs of the first five spec groups.
IntegraOptics QSFP-40G-LRL4-IO. SFP transceiver type: Fiber optic, Maximum data transfer rate: 40000 Mbit/s, Interface type: QSFP+. Product color: Gray