Integral logo

Integral M425R2GA3BB0-CWM-IN memory module 16 GB 1 x 16 GB DDR5 5600 MHz

Data-sheet quality:
created/standardized by Icecat
Product views:
10006
Info modified on:
17 Jan 2024, 09:15:17
Short summary description Integral M425R2GA3BB0-CWM-IN memory module 16 GB 1 x 16 GB DDR5 5600 MHz:

Integral M425R2GA3BB0-CWM-IN, 16 GB, 1 x 16 GB, DDR5, 5600 MHz, 262-pin SO-DIMM

Long summary description Integral M425R2GA3BB0-CWM-IN memory module 16 GB 1 x 16 GB DDR5 5600 MHz:

Integral M425R2GA3BB0-CWM-IN. Component for: Laptop, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR5, Memory clock speed: 5600 MHz, Memory form factor: 262-pin SO-DIMM, CAS latency: 46

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.