Integral KVR1066D3N7/2G-IN, 2 GB, 1 x 2 GB, DDR3, 1066 MHz, 240-pin DIMM
Integral KVR1066D3N7/2G-IN. Component for: PC/server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz, Memory form factor: 240-pin DIMM, CAS latency: 7