Integral logo

Integral INL512USNSRXQ memory module 0.5 GB 1 x 0.5 GB 133 MHz ECC

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10325
Info modified on:
26 May 2025, 10:06:57
Short summary description Integral INL512USNSRXQ memory module 0.5 GB 1 x 0.5 GB 133 MHz ECC:

Integral INL512USNSRXQ, 0.5 GB, 1 x 0.5 GB, 133 MHz, 168-pin DIMM

Long summary description Integral INL512USNSRXQ memory module 0.5 GB 1 x 0.5 GB 133 MHz ECC:

Integral INL512USNSRXQ. Internal memory: 0.5 GB, Memory layout (modules x size): 1 x 0.5 GB, Memory clock speed: 133 MHz, Memory form factor: 168-pin DIMM, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.