Integral logo

Integral INFD32GBNEONYL USB flash drive 32 GB USB Type-A 2.0 Yellow

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40182
Info modified on:
16 May 2025, 15:40:09
Short summary description Integral INFD32GBNEONYL USB flash drive 32 GB USB Type-A 2.0 Yellow:

Integral INFD32GBNEONYL, 32 GB, USB Type-A, 2.0, 12 MB/s, Cap, Yellow

Long summary description Integral INFD32GBNEONYL USB flash drive 32 GB USB Type-A 2.0 Yellow:

Integral INFD32GBNEONYL. Capacity: 32 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 12 MB/s, Write speed: 3 MB/s. Form factor: Cap. Weight: 0.247 oz (7 g). Product color: Yellow

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.