Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 26122006 data-sheets &
50492 brands
– register (free)
Patch Panels
InLine 76848C patch panel 1U
InLine 76848C patch panel 1U
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for InLine 76848C
XML doc
Icecat LIVE: JS for InLine 76848C
Icecat Live DOC
JSON product data for InLine 76848C
JSON DOC
CSV product data for InLine 76848C
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
InLine
Product name:
InLine Blank RJ45 Keystone patch panel 19", 48 ports, 1U, black
Article code:
76848C
GTIN (EAN/UPC):
4043718255511
Category:
Patch Panels
Icecat Product ID:
33265525
Data-sheet quality:
created/standardized by Icecat
Product views:
24605
Info modified on:
09 Nov 2025, 22:36:02
Product Brochure/Datasheet (25 KB)
Embed the product datasheet into your content.
XML product data for InLine 76848C
XML doc
Icecat LIVE: JS for InLine 76848C
Icecat Live DOC
JSON product data for InLine 76848C
JSON DOC
CSV product data for InLine 76848C
CSV DOC
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE