Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 28097978 data-sheets &
29149 brands
– register (free)
Networking Cables
InLine 71405 networking cable Gray 196.9" (5 m) Cat5e U/UTP (UTP)
InLine 71405 networking cable Gray 196.9" (5 m) Cat5e U/UTP (UTP)
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for InLine 71405
XML doc
Icecat LIVE: JS for InLine 71405
Icecat Live DOC
JSON product data for InLine 71405
JSON DOC
CSV product data for InLine 71405
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
InLine
Product name:
InLine Patch Cable U/UTP Cat.5e grey 5m
Article code:
71405
Category:
Networking Cables
Icecat Product ID:
6023177
Data-sheet quality:
created/standardized by Icecat
Product views:
18006
Info modified on:
21 Jan 2026, 15:00:12
InLine 71405 (Icecat)
Embed the product datasheet into your content.
XML product data for InLine 71405
XML doc
Icecat LIVE: JS for InLine 71405
Icecat Live DOC
JSON product data for InLine 71405
JSON DOC
CSV product data for InLine 71405
CSV DOC
The Story
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE