InLine logo

InLine 57161E keyboard Universal USB No Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1253
Info modified on:
28 Apr 2025, 15:09:56
Short summary description InLine 57161E keyboard Universal USB No Black:

InLine 57161E, Full-size (100%), Wired, USB, Scissor key switch, Black

Long summary description InLine 57161E keyboard Universal USB No Black:

InLine 57161E. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Scissor key switch, Keyboard number of keys: 19. Cable length: 27.6" (0.7 m). USB hub, Recommended usage: Universal. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.