Indesit XWE 91483 X, Front-load, 19.8 lbs (9 kg), 1400 RPM, 216 kWh, 12254 L, White
Indesit XWE 91483 X. Loading type: Front-load. Drum capacity: 19.8 lbs (9 kg), Maximum spin speed: 1400 RPM. Annual energy consumption washing: 216 kWh, Annual water consumption washing: 12254 L. Product color: White. Width: 23.4" (595 mm), Depth: 23.8" (605 mm), Height: 33.5" (850 mm)