Indesit logo

Indesit XWE 71252 W EU washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86780
Info modified on:
27 May 2024, 11:54:25
Short summary description Indesit XWE 71252 W EU washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:

Indesit XWE 71252 W EU, Front-load, 15.4 lbs (7 kg), B, 1200 RPM, 198 kWh, 10600 L

Long summary description Indesit XWE 71252 W EU washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:

Indesit XWE 71252 W EU. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 198 kWh, Annual water consumption washing: 10600 L. Product color: White. Width: 23.4" (595 mm), Depth: 21.3" (540 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.