Indesit logo

Indesit XWA 71451 WB EU washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36185
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit XWA 71451 WB EU washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Indesit XWA 71451 WB EU, Front-load, 15.4 lbs (7 kg), B, 81 dB, 1400 RPM, 201 kWh

Long summary description Indesit XWA 71451 WB EU washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Indesit XWA 71451 WB EU. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 81 dB, Noise level (wash): 59 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 201 kWh, Annual water consumption washing: 10623 L. Product color: White. Width: 23.4" (595 mm), Depth: 21.3" (540 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.