Indesit logo

Indesit WIXXL 86 washing machine Front-load 15.4 lbs (7 kg) 800 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80865
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit WIXXL 86 washing machine Front-load 15.4 lbs (7 kg) 800 RPM White:

Indesit WIXXL 86, Front-load, 15.4 lbs (7 kg), C, 800 RPM, 266 kWh, 12400 L

Long summary description Indesit WIXXL 86 washing machine Front-load 15.4 lbs (7 kg) 800 RPM White:

Indesit WIXXL 86. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: C. Washing class: A. Maximum spin speed: 800 RPM. Annual energy consumption washing: 266 kWh, Annual water consumption washing: 12400 L. Product color: White. Width: 23.6" (600 mm), Depth: 22.8" (580 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.