Indesit logo

Indesit WITL 85 washing machine Front-load 11 lbs (5 kg) 800 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80192
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit WITL 85 washing machine Front-load 11 lbs (5 kg) 800 RPM White:

Indesit WITL 85, Front-load, 11 lbs (5 kg), D, 800 RPM, 190 kWh, 10400 L

Long summary description Indesit WITL 85 washing machine Front-load 11 lbs (5 kg) 800 RPM White:

Indesit WITL 85. Loading type: Front-load. Drum capacity: 11 lbs (5 kg), Spin-drying class: D. Washing class: A. Maximum spin speed: 800 RPM. Annual energy consumption washing: 190 kWh, Annual water consumption washing: 10400 L. Product color: White. Width: 15.7" (400 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.