Indesit logo

Indesit WITE 107 (EU) washing machine Top-load 11 lbs (5 kg) 1000 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89453
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit WITE 107 (EU) washing machine Top-load 11 lbs (5 kg) 1000 RPM White:

Indesit WITE 107 (EU), Top-load, 11 lbs (5 kg), 1000 RPM, White

Long summary description Indesit WITE 107 (EU) washing machine Top-load 11 lbs (5 kg) 1000 RPM White:

Indesit WITE 107 (EU). Loading type: Top-load. Drum capacity: 11 lbs (5 kg). Washing class: A. Maximum spin speed: 1000 RPM. Product color: White. Width: 15.7" (400 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.