Indesit logo

Indesit WISL 105 (EX) (V) washing machine Front-load 9.92 lbs (4.5 kg) 1000 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117450
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Indesit WISL 105 (EX) (V) washing machine Front-load 9.92 lbs (4.5 kg) 1000 RPM White:

Indesit WISL 105 (EX) (V), Front-load, 9.92 lbs (4.5 kg), 1000 RPM, White

Long summary description Indesit WISL 105 (EX) (V) washing machine Front-load 9.92 lbs (4.5 kg) 1000 RPM White:

Indesit WISL 105 (EX) (V). Loading type: Front-load. Drum capacity: 9.92 lbs (4.5 kg). Washing class: A. Maximum spin speed: 1000 RPM. Product color: White. Width: 23.4" (595 mm), Depth: 16.3" (415 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.