Indesit logo

Indesit Standard WIL 85 (EX) (BG) washing machine Front-load 11 lbs (5 kg) 800 RPM White

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185303
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Indesit Standard WIL 85 (EX) (BG) washing machine Front-load 11 lbs (5 kg) 800 RPM White:

Indesit Standard WIL 85 (EX) (BG), Front-load, 11 lbs (5 kg), 800 RPM, White

Long summary description Indesit Standard WIL 85 (EX) (BG) washing machine Front-load 11 lbs (5 kg) 800 RPM White:

Indesit Standard WIL 85 (EX) (BG). Loading type: Front-load. Drum capacity: 11 lbs (5 kg). Washing class: A. Maximum spin speed: 800 RPM. Product color: White. Width: 23.4" (595 mm), Depth: 20.7" (525 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.