Indesit logo

Indesit WIL 165 washing machine Front-load 11 lbs (5 kg) 1600 RPM White

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94943
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Indesit WIL 165 washing machine Front-load 11 lbs (5 kg) 1600 RPM White:

Indesit WIL 165 Washing Machine, Front-load, 11 lbs (5 kg), A, 1600 RPM, White

Long summary description Indesit WIL 165 washing machine Front-load 11 lbs (5 kg) 1600 RPM White:

Indesit WIL 165 Washing Machine. Loading type: Front-load. Drum capacity: 11 lbs (5 kg), Spin-drying class: A. Washing class: A. Maximum spin speed: 1600 RPM. Product color: White. Width: 23.4" (595 mm), Depth: 21.1" (535 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.