Indesit WIL 145 Washing Machine, Front-load, 11 lbs (5 kg), A, 1400 RPM, White
Indesit WIL 145 Washing Machine. Loading type: Front-load. Drum capacity: 11 lbs (5 kg), Spin-drying class: A. Washing class: A. Noise level (wash): 77 dB, Maximum spin speed: 1400 RPM. Product color: White. Width: 23.4" (595 mm), Depth: 20.7" (525 mm), Height: 33.5" (850 mm)