Indesit logo

Indesit VRB 640 C (PT) Black Built-in Ceramic 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113015
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit VRB 640 C (PT) Black Built-in Ceramic 4 zone(s):

Indesit VRB 640 C (PT), Black, Built-in, Ceramic, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Indesit VRB 640 C (PT) Black Built-in Ceramic 4 zone(s):

Indesit VRB 640 C (PT). Product color: Black, Appliance placement: Built-in, Hob type: Ceramic. Control type: Touch, Control position: Front. Width: 23.2" (590 mm), Depth: 20.5" (520 mm), Height: 1.81" (46 mm). Package width: 26.8" (680 mm), Package depth: 22.8" (580 mm), Package height: 3.54" (90 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.