Indesit logo

Indesit VEC 647 B hob Black Built-in Combi 4 zone(s)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46365
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit VEC 647 B hob Black Built-in Combi 4 zone(s):

Indesit VEC 647 B, Black, Built-in, Combi, Ceramic, 4 zone(s), 4 zone(s)

Long summary description Indesit VEC 647 B hob Black Built-in Combi 4 zone(s):

Indesit VEC 647 B. Product color: Black, Appliance placement: Built-in, Hob type: Combi. Simmer cooking zone: 1400 W, Regular cooking zone: 1800 W, Large cooking zone: 3000 W. Control type: Touch, Timer type: Digital. Power: 6800 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 23.2" (590 mm), Depth: 2.05" (52 mm), Height: 2.09" (53 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.