Indesit logo

Indesit TIAA 12 X fridge-freezer 313 L

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72517
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit TIAA 12 X fridge-freezer 313 L:

Indesit TIAA 12 X, 313 L, N-ST, 44 dB, 2 kg/24h

Long summary description Indesit TIAA 12 X fridge-freezer 313 L:

Indesit TIAA 12 X. Total net capacity: 313 L. Door hinge: Right. Climate class: N-ST, Noise level: 44 dB. Fridge net capacity: 235 L, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 70 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 266 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.