Indesit logo

Indesit TAN 14 NF P Freestanding 284 L White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87231
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit TAN 14 NF P Freestanding 284 L White:

Indesit TAN 14 NF P, 284 L, SN-ST, 4 kg/24h, White

Long summary description Indesit TAN 14 NF P Freestanding 284 L White:

Indesit TAN 14 NF P. Total net capacity: 284 L. Door hinge: Right. Climate class: SN-ST. Fridge net capacity: 227 L, Fridge interior light. Freezer net capacity: 57 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 343 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.