Indesit TAAN 2 X, N-ST, 45 dB, 2 kg/24h, Stainless steel
Indesit TAAN 2 X. Door hinge: Right. Climate class: N-ST, Noise level: 45 dB. Fridge interior light, Fridge number of shelves/baskets: 3. Freezing capacity: 2 kg/24h. Annual energy consumption: 250 kWh. Product color: Stainless steel