Indesit logo

Indesit TAA 5 S 1 fridge-freezer Freestanding 416 L F Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47947
Info modified on:
27 May 2024, 15:16:37
Short summary description Indesit TAA 5 S 1 fridge-freezer Freestanding 416 L F Silver:

Indesit TAA 5 S 1, 416 L, N-ST, 44 dB, 4 kg/24h, F, Silver

Long summary description Indesit TAA 5 S 1 fridge-freezer Freestanding 416 L F Silver:

Indesit TAA 5 S 1. Total net capacity: 416 L. Door hinge: Right. Climate class: N-ST, Noise level: 44 dB. Fridge net capacity: 333 L, Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 83 L, Freezing capacity: 4 kg/24h. Energy efficiency class: F, Annual energy consumption: 282 kWh. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.