Indesit Moon SIXL 149 S (EU), Front-load, 13.2 lbs (6 kg), B, 1400 RPM, 204 kWh, 13000 L
Indesit Moon SIXL 149 S (EU). Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: B. Washing class: A. Maximum spin speed: 1400 RPM. Annual energy consumption washing: 204 kWh, Annual water consumption washing: 13000 L. Product color: Blue, Silver. Width: 23.4" (595 mm), Depth: 21.1" (535 mm), Height: 33.5" (850 mm)