Indesit logo

Indesit RI 860 C Black Built-in Ceramic 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52352
Info modified on:
14 Mar 2024, 17:17:39
Short summary description Indesit RI 860 C Black Built-in Ceramic 4 zone(s):

Indesit RI 860 C, Black, Built-in, Ceramic, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Indesit RI 860 C Black Built-in Ceramic 4 zone(s):

Indesit RI 860 C. Product color: Black, Appliance placement: Built-in, Hob type: Ceramic. Certification: CE. Control type: Rotary, Control position: Top right. Connected load (electric): 5800 W, AC input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz. Width: 22.8" (580 mm), Depth: 20.1" (510 mm), Height: 1.97" (50 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.