Indesit logo

Indesit RAA24S fridge-freezer Freestanding 227 L Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60368
Info modified on:
27 May 2024, 11:53:58
Short summary description Indesit RAA24S fridge-freezer Freestanding 227 L Silver:

Indesit RAA24S, 227 L, No Frost (fridge), N-ST, 45 dB, 2 kg/24h, Silver

Long summary description Indesit RAA24S fridge-freezer Freestanding 227 L Silver:

Indesit RAA24S. Total net capacity: 227 L, Climate class: N-ST, Noise level: 45 dB. Fridge net capacity: 180 L, No Frost (fridge). Freezer net capacity: 37 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 230 kWh. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.