Indesit logo

Indesit PWDE 81473 W (EU) washer dryer Freestanding Front-load White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113944
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit PWDE 81473 W (EU) washer dryer Freestanding Front-load White:

Indesit PWDE 81473 W (EU), Front-load, Freestanding, White, Left, Buttons, Rotary, LED

Long summary description Indesit PWDE 81473 W (EU) washer dryer Freestanding Front-load White:

Indesit PWDE 81473 W (EU). Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 13.2 lbs (6 kg), Maximum spin speed: 1400 RPM, Washing capacity: 17.6 lbs (8 kg). Water consumption washing per cycle: 69 L. Depth: 24.3" (616 mm), Width: 23.4" (595 mm), Height: 33.5" (850 mm). Washing class: A, Annual energy consumption washing: 292 kWh, Annual water consumption washing: 13800 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.