Indesit logo

Indesit PIM 942 AST IX hob Stainless steel Built-in Gas 5 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52488
Info modified on:
23 Oct 2019, 15:04:49
Short summary description Indesit PIM 942 AST IX hob Stainless steel Built-in Gas 5 zone(s):

Indesit PIM 942 AST IX, Stainless steel, Built-in, Gas, Enameled, 5 zone(s), 3 zone(s)

Long summary description Indesit PIM 942 AST IX hob Stainless steel Built-in Gas 5 zone(s):

Indesit PIM 942 AST IX. Product color: Stainless steel, Appliance placement: Built-in, Hob type: Gas. Regular cooking zone: 6.25 W. Control type: Rotary. Width: 3.39" (86 mm), Depth: 2.01" (51 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.