Indesit PIM 640 AS (AN), Anthracite, Built-in, Gas, Enameled, 4 zone(s), 4 zone(s)
Indesit PIM 640 AS (AN). Product color: Anthracite, Appliance placement: Built-in, Hob type: Gas. Control type: Rotary. Power: 7800 W. Width: 22.8" (580 mm), Depth: 20.1" (510 mm)