Indesit logo

Indesit PBAA 33 F D Freestanding 299 L White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49267
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit PBAA 33 F D Freestanding 299 L White:

Indesit PBAA 33 F D, 299 L, No Frost (fridge), 43 dB, 11 kg/24h, White

Long summary description Indesit PBAA 33 F D Freestanding 299 L White:

Indesit PBAA 33 F D. Total net capacity: 299 L. Door hinge: Right. Noise level: 43 dB. Fridge net capacity: 219 L, No Frost (fridge), Fridge interior light. Freezer net capacity: 80 L, Freezing capacity: 11 kg/24h, No Frost (freezer). Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.