Indesit logo

Indesit LR8 S1 W AQ Freestanding 335 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63749
Info modified on:
27 May 2024, 12:35:18
Short summary description Indesit LR8 S1 W AQ Freestanding 335 L White:

Indesit LR8 S1 W AQ, 335 L, N-T, 38 dB, 5 kg/24h, White

Long summary description Indesit LR8 S1 W AQ Freestanding 335 L White:

Indesit LR8 S1 W AQ. Total net capacity: 335 L. Door hinge: Right. Climate class: N-T, Noise level: 38 dB. Fridge net capacity: 224 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 111 L, Freezing capacity: 5 kg/24h. Annual energy consumption: 308 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.