Indesit logo

Indesit KN6C61A(W)/FR Freestanding cooker Electric White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36894
Info modified on:
01 Oct 2019, 17:00:41
Short summary description Indesit KN6C61A(W)/FR Freestanding cooker Electric White:

Indesit KN6C61A(W)/FR, Freestanding cooker, White, Buttons, Rotary, 4 zone(s), 4 zone(s), Electric

Long summary description Indesit KN6C61A(W)/FR Freestanding cooker Electric White:

Indesit KN6C61A(W)/FR. Product type: Freestanding cooker, Product color: White, Control type: Buttons, Rotary. Number of cooking zones: 4 zone(s), Number of electric cooking zones: 4 zone(s). Oven power source: Electric, Oven net capacity: 56 L, Total oven(s) interior capacity: 56 L. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.