Indesit K3C51(W)/FR, Freestanding cooker, White, Rotary, Ceramic, 4 zone(s), Ceramic
Indesit K3C51(W)/FR. Product type: Freestanding cooker, Product color: White, Control type: Rotary. Hob type: Ceramic, Number of cooking zones: 4 zone(s), Top surface type: Ceramic. Oven power source: Electric, Total oven(s) interior capacity: 54 L. Timer type: Mechanical. Width: 19.7" (500 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)