Indesit logo

Indesit IWSC 61082 CECO IT.T washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White

Brand:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92783
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit IWSC 61082 CECO IT.T washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

Indesit IWSC 61082 CECO IT.T, Front-load, 13.2 lbs (6 kg), C, 78 dB, 1000 RPM, 166 kWh

Long summary description Indesit IWSC 61082 CECO IT.T washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

Indesit IWSC 61082 CECO IT.T. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: C, Noise level (spin): 78 dB, Noise level (wash): 53 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 166 kWh, Annual water consumption washing: 8413 L. Product color: White. Width: 23.4" (595 mm), Depth: 16.5" (420 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.