Indesit IWE 61051 C ECO (EU), Front-load, 13.2 lbs (6 kg), C, 1000 RPM, 8228 L, White
Indesit IWE 61051 C ECO (EU). Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: C, Maximum spin speed: 1000 RPM. Annual water consumption washing: 8228 L. Product color: White. Width: 23.4" (595 mm), Depth: 21.1" (535 mm), Height: 33.5" (850 mm)