Indesit logo

Indesit IWDC 6125 (FR) washer dryer Freestanding Front-load White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59757
Info modified on:
30 Dec 2021, 16:32:09
Short summary description Indesit IWDC 6125 (FR) washer dryer Freestanding Front-load White:

Indesit IWDC 6125 (FR), Front-load, Freestanding, White, Left, Buttons, Rotary, 11 lbs (5 kg)

Long summary description Indesit IWDC 6125 (FR) washer dryer Freestanding Front-load White:

Indesit IWDC 6125 (FR). Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 11 lbs (5 kg), Maximum spin speed: 1200 RPM, Spin-drying class: B. Depth: 21.1" (535 mm), Width: 23.4" (595 mm), Height: 33.5" (850 mm). Washing class: A, Annual energy consumption washing & drying: 956 kWh, Annual water consumption washing & drying: 17200 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.