Indesit logo

Indesit IWDC 6105 (IT) washer dryer Freestanding Front-load White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134772
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit IWDC 6105 (IT) washer dryer Freestanding Front-load White:

Indesit IWDC 6105 (IT), Front-load, Freestanding, White, Left, Buttons, Rotary, 52 L

Long summary description Indesit IWDC 6105 (IT) washer dryer Freestanding Front-load White:

Indesit IWDC 6105 (IT). Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 11 lbs (5 kg), Maximum spin speed: 1000 RPM, Spin-drying class: C. Water consumption washing per cycle: 52 L, Water consumption washing & drying per cycle: 88 L, Energy consumption washing per cycle: 1.12 kWh. Depth: 21.1" (535 mm), Width: 23.4" (595 mm), Height: 33.5" (850 mm). Washing class: A, Annual energy consumption washing: 224 kWh, Annual water consumption washing: 10400 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.