Indesit logo

Indesit IWD 7168 B washing machine Front-load 15.4 lbs (7 kg) 1600 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53233
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit IWD 7168 B washing machine Front-load 15.4 lbs (7 kg) 1600 RPM White:

Indesit IWD 7168 B, Front-load, 15.4 lbs (7 kg), 1600 RPM, White

Long summary description Indesit IWD 7168 B washing machine Front-load 15.4 lbs (7 kg) 1600 RPM White:

Indesit IWD 7168 B. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg). Washing class: A. Maximum spin speed: 1600 RPM. Product color: White. Width: 23.4" (595 mm), Depth: 21.1" (535 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.