Indesit logo

Indesit IWD 7148 B washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34426
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit IWD 7148 B washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Indesit IWD 7148 B, Front-load, 15.4 lbs (7 kg), B, 1400 RPM, White

Long summary description Indesit IWD 7148 B washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Indesit IWD 7148 B. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B. Washing class: A. Maximum spin speed: 1400 RPM. Product color: White. Width: 23.4" (595 mm), Depth: 21.1" (535 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.