Indesit logo

Indesit IWC 6083 (EU) washing machine Front-load 13.2 lbs (6 kg) 800 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110540
Info modified on:
06 Dec 2021, 12:35:44
Short summary description Indesit IWC 6083 (EU) washing machine Front-load 13.2 lbs (6 kg) 800 RPM White:

Indesit IWC 6083 (EU), Front-load, 13.2 lbs (6 kg), D, 800 RPM, White

Long summary description Indesit IWC 6083 (EU) washing machine Front-load 13.2 lbs (6 kg) 800 RPM White:

Indesit IWC 6083 (EU). Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: D. Washing class: A. Maximum spin speed: 800 RPM. Product color: White. Width: 23.4" (595 mm), Depth: 20.7" (525 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.