Indesit logo

Indesit IWC5145 washing machine Front-load 11 lbs (5 kg) 1400 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72502
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit IWC5145 washing machine Front-load 11 lbs (5 kg) 1400 RPM White:

Indesit IWC5145, Front-load, 11 lbs (5 kg), B, 1400 RPM, 166 kWh, 7794 L

Long summary description Indesit IWC5145 washing machine Front-load 11 lbs (5 kg) 1400 RPM White:

Indesit IWC5145. Loading type: Front-load. Drum capacity: 11 lbs (5 kg), Spin-drying class: B. Washing class: A. Maximum spin speed: 1400 RPM. Annual energy consumption washing: 166 kWh, Annual water consumption washing: 7794 L. Product color: White. Width: 23.4" (595 mm), Depth: 20.7" (525 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.