Indesit logo

Indesit IWC 5125 washing machine Front-load 11 lbs (5 kg) 1200 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113716
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit IWC 5125 washing machine Front-load 11 lbs (5 kg) 1200 RPM White:

Indesit IWC 5125, Front-load, 11 lbs (5 kg), B, 77 dB, 1200 RPM, 166 kWh

Long summary description Indesit IWC 5125 washing machine Front-load 11 lbs (5 kg) 1200 RPM White:

Indesit IWC 5125. Loading type: Front-load. Drum capacity: 11 lbs (5 kg), Spin-drying class: B, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 61 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 166 kWh, Annual water consumption washing: 7794 L. Product color: White. Width: 23.4" (595 mm), Depth: 20.7" (525 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.